Vishay Intertechnology, Inc. 5300V DIP Bipolar Transistor 4N35-X001

Description
Transistor Output Optocoupler, 1-Element, 5300V Isolation, ROHS COMPLIANT, PLASTIC, DIP-6 Product overview: 4N35-X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-X001 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor Output Optocoupler, 1-Element, 5300V Isolation, ROHS COMPLIANT, PLASTIC, DIP-6 Product overview: 4N35-X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-X001 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4N35-X001 is a single-channel optocoupler with a phototransistor output and base connection, designed for signal isolation in logic and power circuits. It features a 5000 V RMS isolation test voltage, an industry-standard DIP-6 package with 400 mil spacing, and complies with RoHS and WEEE directives. The device meets UL, cUL, BSI, and DIN EN 60747-5-2/5-5 (with option 1) safety standards. It has a minimum current transfer ratio of 100% at 10 mA input current and a typical turn-on and turn-off time of 10 μs. The package is made of plastic with a creepage and clearance distance of at least 7 mm, and operates across a temperature range of -55 °C to +100 °C.

Datasheet Summary
Powered by GS/AI

The 4N35-X001 is a single-channel optocoupler with a phototransistor output and base connection, designed for signal isolation in logic and power circuits. It features a 5000 V RMS isolation test voltage, an industry-standard DIP-6 package with 400 mil spacing, and complies with RoHS and WEEE directives. The device meets UL, cUL, BSI, and DIN EN 60747-5-2/5-5 (with option 1) safety standards. It has a minimum current transfer ratio of 100% at 10 mA input current and a typical turn-on and turn-off time of 10 μs. The package is made of plastic with a creepage and clearance distance of at least 7 mm, and operates across a temperature range of -55 °C to +100 °C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5300V DIP Bipolar Transistor
903-4N35-X001
5300V DIP Bipolar Transistor 903-4N35-X001
Transistor Output Optocoupler, 1-Element, 5300V Isolation, ROHS COMPLIANT, PLASTIC, DIP-6 Product overview: 4N35-X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-X001 can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 1-Element, 5300V Isolation, ROHS COMPLIANT, PLASTIC, DIP-6 Product overview: 4N35-X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-X001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-4N35-X001
Product Name 5300V DIP Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1460479 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
Single Bipolar Transistors - BC817K16E6327HTSA1CT-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
PNP general purpose transistor - 2PB1219AR,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers