Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - 4N35-X000 4N35-X000

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1128864-4N35-X000 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: 4N35 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 10μs, 10μs Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1128864-4N35-X000 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: 4N35 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 10μs, 10μs Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N35-X000 - 1128864-4N35-X000 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N35-X000
1128864-4N35-X000
Optoisolators - Transistor, Photovoltaic Output - 4N35-X000 1128864-4N35-X000
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1128864-4N35-X000 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: 4N35 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 10μs, 10μs Voltage - Forward (Vf): 1.2V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1128864-4N35-X000
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% at 10mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: 4N35
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 10μs, 10μs
Voltage - Forward (Vf): 1.2V

Buy Now
Singapore, Singapore
Bipolar Transistor
903-4N35-X000
Bipolar Transistor 903-4N35-X000
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Product overview: 4N35-X000 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-X000 can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Product overview: 4N35-X000 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-X000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1128864-4N35-X000 903-4N35-X000
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N35-X000 Bipolar Transistor
Package Type SOT3
Packing Method Tube; Tube
TJ -55 to 100 C (-67 to 212 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Arrays - BC847S E6433 - 200454-BC847S E6433 - Win Source Electronics
Specs
Polarity NPN; 2 NPN (Dual)
Package Type SOT3; PG-SOT363-6
View Details
2 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ART,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
Bipolar Transistors - 2548532 - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details