Manufacturer: Vishay
Win Source Part Number: 1005778-4N33-X009T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington with Base
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V (Typ)
Isolation Voltage: 5300Vrms
Categories: Isolators
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 500% @ 10mA
Switching Turn-On and Turn-Off Time: 5μs, 100μs (Max)
Maximum Output Voltage: 30V
Channel Output Current: 100mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
OPTOISO 5.3KV DARL W/BASE 6SMD Product overview: 4N33-X009T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N33-X009T can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1005778-4N33-X009T | 903-4N33-X009T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - 4N33-X009T | 5.3KV Bipolar Transistor |
| Package Type | SOT3; 6-SMD | Tape & Reel (TR) |