The 4N32 is an optocoupler with a gallium arsenide infrared LED and a silicon photodarlington output, featuring a standard DIP-6 package measuring 7.62 mm in lead pitch and 8.6 mm in body width. It provides a minimum current transfer ratio of 500%, an isolation resistance of 10ⁱ¹ Ω typical, and an isolation test voltage of 5300 Vrms. The device meets UL 1577, cUL, and FIMKO safety approvals and complies with DIN EN 60747-5-5 (VDE 0884-5) when option 1 is selected. Operating temperature ranges from -55 °C to +100 °C, with a maximum collector current of 100 mA and collector-emitter breakdown voltage of 30 V.
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Product overview: 4N32 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N32 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N32 |
| Product Name | Bipolar Transistor |
| IC(max) | 150000 milliamps |