Transistor Output Optocouplers Photodarlington Out
OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes
Optocoupler, Photodarlington Output, High Gain, With Base Connection
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 4N32 | 88K2145 | 70026016 |
| Product Name | Transistor Output Optocouplers | Optocoupler, Transistor, 3750Vrms; No. Of Channels Vishay | Optoisolator; Analog; 6-Pin DIP; Darlington; N-Channel; 100 mW; 1.25 V |
| Mounting Option | DIP | Surface Mount | |
| Forward Current | 60 milliamps | ||
| Isolation Voltage | 5300 volts | ||
| Collector Emitter Breakdown Voltage | 55 volts |