The 4N32-X017T is a surface-mount optocoupler with a gallium arsenide infrared LED and silicon photodarlington output, featuring a 6-pin SMD package measuring 7.62 mm x 10.16 mm. It provides a minimum current transfer ratio of 500%, 5300 Vrms isolation test voltage, and operates over a temperature range of -55 °C to +100 °C. The device meets UL1577, BSI IEC 60950, IEC 60065, and DIN EN 60747-5-2 standards, with a creepage and clearance distance of 8 mm. It is rated for 100 mA collector current and 150 mW power dissipation.
OPTOISO 5.3KV DARL W/BASE 6SMD Product overview: 4N32-X017T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N32-X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N32-X017T |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |