Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038902-4N27-X007T
Packaging: Tape & Reel
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Pins: 6
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 150 mW
Collector Emitter Voltage (VCEO): 70 V
Max Collector Current: 100 mA
Collector Emitter Saturation Voltage: 500 mV
Max Input Current: 60 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1038902-4N27-X007T |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 4N27-X007T |