Vishay Intertechnology, Inc. SMD 70V 100mA Bipolar Transistor 4N26-X009T

Description
70V 100mA SMD Transistor Optocoupler Product overview: 4N26-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N26-X009T can be used for catalog matching and distributor lookup.
Request a Quote
Description
70V 100mA SMD Transistor Optocoupler Product overview: 4N26-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N26-X009T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4N26-X009T is a surface-mount, single-channel phototransistor optocoupler in an SMD-6 package with 7.62 mm lead pitch, featuring a 5000 V RMS isolation test voltage, 70 V collector-emitter breakdown voltage, and 100 mA peak collector current. It complies with RoHS and is UL, cUL, BSI, and FIMKO approved, with a typical current transfer ratio of 20% to 50% at 10 mA forward current. The device has an input-output coupling capacitance of 0.5 pF and operates from -55 °C to 100 °C.

Datasheet Summary
Powered by GS/AI

The 4N26-X009T is a surface-mount, single-channel phototransistor optocoupler in an SMD-6 package with 7.62 mm lead pitch, featuring a 5000 V RMS isolation test voltage, 70 V collector-emitter breakdown voltage, and 100 mA peak collector current. It complies with RoHS and is UL, cUL, BSI, and FIMKO approved, with a typical current transfer ratio of 20% to 50% at 10 mA forward current. The device has an input-output coupling capacitance of 0.5 pF and operates from -55 °C to 100 °C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 70V 100mA Bipolar Transistor
903-4N26-X009T
SMD 70V 100mA Bipolar Transistor 903-4N26-X009T
70V 100mA SMD Transistor Optocoupler Product overview: 4N26-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N26-X009T can be used for catalog matching and distributor lookup.

70V 100mA SMD Transistor Optocoupler Product overview: 4N26-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N26-X009T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-4N26-X009T
Product Name SMD 70V 100mA Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data