The 4N26-X009 is a surface-mount, single-channel phototransistor optocoupler in a 6-pin SMD package, featuring a 5000 Vrms isolation test voltage and an industry-standard design for logic coupling and noise rejection. The device contains a gallium arsenide infrared LED and a silicon NPN phototransistor with a current transfer ratio of at least 20% at 10 mA forward current, a collector-emitter breakdown voltage of 70 V, and an operating temperature range from -55 °C to 100 °C. The package dimensions are 7.62 mm by 8.16 mm, with a 2.54 mm pitch. It meets UL, cUL, BSI, and FIMKO safety approvals and is RoHS compliant. The part includes a base connection for improved switching performance.
Transistor Output Optocoupler, 1-Element, 5300V Isolation, ROHS COMPLIANT, PLASTIC, SMD, 6 PIN Product overview: 4N26-X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N26-X009 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N26-X009 |
| Product Name | SMD 5300V Bipolar Transistor |
| IC(max) | 100 milliamps |