Vishay Intertechnology, Inc. 5kV 60mA Bipolar Transistor 4N25V

Description
Phototransistor Optocoupler, 5kV Isolation, 60mA Fwd, PDIP Product overview: 4N25V from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N25V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Phototransistor Optocoupler, 5kV Isolation, 60mA Fwd, PDIP Product overview: 4N25V from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N25V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5kV 60mA Bipolar Transistor
903-4N25V
5kV 60mA Bipolar Transistor 903-4N25V
Phototransistor Optocoupler, 5kV Isolation, 60mA Fwd, PDIP Product overview: 4N25V from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N25V can be used for catalog matching and distributor lookup.

Phototransistor Optocoupler, 5kV Isolation, 60mA Fwd, PDIP Product overview: 4N25V from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N25V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - 4N25V - 1128844-4N25V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N25V
1128844-4N25V
Optoisolators - Transistor, Photovoltaic Output - 4N25V 1128844-4N25V
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1128844-4N25V Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 32V Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 20% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 4N25 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 7μs, 6.7μs Turn On / Turn Off Time: 11μs, 7μs Voltage - Forward (Vf): 1.2V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1128844-4N25V
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 32V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 20% at 10mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: 4N25
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 7μs, 6.7μs
Turn On / Turn Off Time: 11μs, 7μs
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-4N25V 1128844-4N25V
Product Name 5kV 60mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - 4N25V
IC(max) 50 milliamps
PD 250 milliwatts
hfe 100
Unlock Full Specs
to access all available technical data