The 4N25-X017T is a single-channel phototransistor optocoupler in a surface-mount SMD-6 package, with a 400 mil lead pitch, designed for electrical isolation and signal transmission between circuits. It features a 5000 V RMS isolation test voltage, input-output coupling capacitance of 0.5 pF, and a current transfer ratio of at least 20% with an input current of 10 mA. The device complies with RoHS and WEEE directives and is certified by UL, cUL, BSI, and FIMKO. Its operating temperature range is from -55 °C to +100 °C, and its isolation thickness is at least 0.4 mm. The package dimensions are 8 mm wide and 10.16 mm long, based on the option 7 SMD-6 configuration.
Transistor Output Optocoupler, 1-Element, 5300V Isolation, DIP-6 Product overview: 4N25-X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N25-X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N25-X017T |
| Product Name | 5300V DIP Bipolar Transistor |
| IC(max) | 100 milliamps |