The 4N25-X017 is a single-channel phototransistor optocoupler with a base connection, housed in a surface-mount SMD-6 package measuring 7.62 mm by 10.16 mm. It provides 5000 Vrms isolation, complies with UL, cUL, BSI, and VDE standards, and has an input-output coupling capacitance of less than 0.5 pF. The current transfer ratio (CTR) is guaranteed at least 20% with a 10 mA forward current. The device supports operating temperatures from -55 °C to 100 °C and meets RoHS and WEEE directives.
OPTOCOUPL DC-IN 1CH TRANS W/BASE DC-OUT 6PDIP - Bulk Product overview: 4N25-X017 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N25-X017 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N25-X017 |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |