The 4N25-X007T is a surface-mount optocoupler with a phototransistor output and base connection, housed in a 6-pin SMD package measuring 7.62 mm pin-to-pin spacing and 8 mm minimum body width. It features 5000 V RMS isolation voltage, input-output coupling capacitance below 0.5 pF, and a current transfer ratio of at least 20% with 10 mA forward current. The device complies with UL E52744, cUL, BSI EN 60065 and EN 60950-1, and meets RoHS Directive 2002/95/EC.
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD T/R Product overview: 4N25-X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N25-X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N25-X007T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |