Vishay Intertechnology, Inc. Through-Hole 5kV 70V 60mA Bipolar Transistor 4N25-X006

Description
1-Ch 5kV Optocoupler, 70V VCEO, 60mA IF, PDIP, Through Hole Product overview: 4N25-X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N25-X006 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch 5kV Optocoupler, 70V VCEO, 60mA IF, PDIP, Through Hole Product overview: 4N25-X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N25-X006 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 5kV 70V 60mA Bipolar Transistor
903-4N25-X006
Through-Hole 5kV 70V 60mA Bipolar Transistor 903-4N25-X006
1-Ch 5kV Optocoupler, 70V VCEO, 60mA IF, PDIP, Through Hole Product overview: 4N25-X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N25-X006 can be used for catalog matching and distributor lookup.

1-Ch 5kV Optocoupler, 70V VCEO, 60mA IF, PDIP, Through Hole Product overview: 4N25-X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N25-X006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - 4N25-X006 - 856199-4N25-X006 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N25-X006
856199-4N25-X006
Optoisolators - Transistor, Photovoltaic Output - 4N25-X006 856199-4N25-X006
Manufacturer: Vishay Win Source Part Number: 856199-4N25-X006 Features: Optoisolator Output 1 Channel Package: Tube Family Name: 4N25 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 856199-4N25-X006
Features: Optoisolator Output 1 Channel
Package: Tube
Family Name: 4N25
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-4N25-X006 856199-4N25-X006
Product Name Through-Hole 5kV 70V 60mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - 4N25-X006
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data