The 4N25-X000 is a single-channel phototransistor optocoupler with a gallium arsenide infrared LED and silicon NPN phototransistor, housed in an industry-standard dual-in-line 6-pin package measuring 7.62 mm x 10.16 mm. It provides 5000 V RMS isolation voltage, with creepage and clearance distances of at least 7 mm and isolation thickness of at least 0.4 mm. The device supports interface with common logic families, has an input-output coupling capacitance of less than 0.5 pF, and meets UL, cUL, BSI, and FIMKO safety approvals. The current transfer ratio is a minimum of 20% at 10 mA forward current and 10 V collector-emitter voltage. Operating temperature ranges from -55 °C to 100 °C. The part complies with RoHS Directive 2002/95/EC and WEEE 2002/96/EC.
1-CH DC Optocoupler, 70V VCEO, 60mA IF, 5kV Isolation, PDIP Product overview: 4N25-X000 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N25-X000 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N25-X000 |
| Product Name | 70V 60mA 5kV Bipolar Transistor |
| IC(max) | 100 milliamps |