Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 50000 ohm 4M5002-A3

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 50000ohm
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 50000ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 50000 ohm - 4M5002-A3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 50000 ohm
4M5002-A3
RESISTOR, TEMPERATURE DEPENDENT, NTC, 50000 ohm 4M5002-A3
RESISTOR, TEMPERATURE DEPENDENT, NTC, 50000ohm

RESISTOR, TEMPERATURE DEPENDENT, NTC, 50000ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 4M5002-A3
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 50000 ohm
Resistance Range 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details