Vishay Intertechnology, Inc. Schottky 60V 40A Diode and Rectifier 48CTQ060PBF

Description
Diode Schottky 60V 40A 3-Pin(3+Tab) TO-220AB Tube Product overview: 48CTQ060PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-48CTQ060PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 60V 40A 3-Pin(3+Tab) TO-220AB Tube Product overview: 48CTQ060PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-48CTQ060PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 40A Diode and Rectifier - 286-48CTQ060PBF - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 60V 40A Diode and Rectifier
286-48CTQ060PBF
Schottky 60V 40A Diode and Rectifier 286-48CTQ060PBF
Diode Schottky 60V 40A 3-Pin(3+Tab) TO-220AB Tube Product overview: 48CTQ060PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-48CTQ060PBF can be used for catalog matching and distributor lookup.

Diode Schottky 60V 40A 3-Pin(3+Tab) TO-220AB Tube Product overview: 48CTQ060PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-48CTQ060PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 48CTQ060PBF - 197752-48CTQ060PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 48CTQ060PBF
197752-48CTQ060PBF
Diodes, Rectifiers - Arrays - 48CTQ060PBF 197752-48CTQ060PBF
Manufacturer: Vishay Win Source Part Number: 197752-48CTQ060PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 610mV @ 20A Current - Reverse Leakage @ Vr: 2mA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 197752-48CTQ060PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 610mV @ 20A
Current - Reverse Leakage @ Vr: 2mA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
60V 40A SCHOTTKY COMMON CATHODE DIODE IN A TO-220AB PACKAGE - 70078781 - Allied Electronics, Inc.
Fort Worth, TX, USA
60V 40A SCHOTTKY COMMON CATHODE DIODE IN A TO-220AB PACKAGE
70078781
60V 40A SCHOTTKY COMMON CATHODE DIODE IN A TO-220AB PACKAGE 70078781
This center tap Schottky rectifier has been optimized for ultralow forward voltage drop specifically for 3.3 V output power supplies. The proprietary barrier technology allows for reliable operation up to 150°C junction temperature. Typical applications are in switching power supplies, converters, reverse battery protection, and redundant power subsystems. Features: 150°C TJ Operation Center Tap Configuration Optimized for 3.3 V Application Ultralow Forward Voltage Drop High Frequency Operation Guard Ring for Enhanced Ruggedness and Long Term Reliability High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance Lead (Pb)-Free (PbF) Designed and Qualified for Industrial Level

This center tap Schottky rectifier has been optimized for ultralow forward voltage drop specifically for 3.3 V output power supplies. The proprietary barrier technology allows for reliable operation up to 150°C junction temperature. Typical applications are in switching power supplies, converters, reverse battery protection, and redundant power subsystems.
Features:

  • 150°C TJ Operation
  • Center Tap Configuration
  • Optimized for 3.3 V Application
  • Ultralow Forward Voltage Drop
  • High Frequency Operation
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability
  • High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance
  • Lead (Pb)-Free (PbF)
  • Designed and Qualified for Industrial Level
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category Rectifiers Diode Arrays Diode Arrays
Product Number 286-48CTQ060PBF 197752-48CTQ060PBF 70078781
Product Name Schottky 60V 40A Diode and Rectifier Diodes, Rectifiers - Arrays - 48CTQ060PBF 60V 40A SCHOTTKY COMMON CATHODE DIODE IN A TO-220AB PACKAGE
RoHS Compliant RoHS
IO 40 amps
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active
VF 0.6100 volts 0.3400 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details
Diodes, Rectifiers - Arrays - HRU0103A-JTRF-E - 873870-HRU0103A-JTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
General-purpose dual Schottky diode - BAS40-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
View Details
9 suppliers