Vishay Precision Group Tantalum Capacitors 489D105X0035B1VE3

Description
Capacitor Tantalum Radial 489D 35V 1uF
Request a Quote
Description
Capacitor Tantalum Radial 489D 35V 1uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6844332P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844332P
Tantalum Capacitors 6844332P
Capacitor Tantalum Radial 489D 35V 1uF

Capacitor Tantalum Radial 489D 35V 1uF

Supplier's Site
Tantalum Capacitors - 1693401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693401
Tantalum Capacitors 1693401
Capacitor Tantalum Radial 489D 35V 1uF

Capacitor Tantalum Radial 489D 35V 1uF

Supplier's Site
Tantalum Capacitor, 1Uf, 35V, Radial 20%; Capacitance Vishay - 47R4715 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 35V, Radial 20%; Capacitance Vishay
47R4715
Tantalum Capacitor, 1Uf, 35V, Radial 20%; Capacitance Vishay 47R4715
TANTALUM CAPACITOR, 1UF, 35V, RADIAL 20%; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 35V, RADIAL 20%; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6844332P 1693401 47R4715
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf, 35V, Radial 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; PC Pin
Applications Automotive Automotive
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers