Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 47CTQ020STRLPBF 47CTQ020STRLPBF

Description
Manufacturer: Vishay Win Source Part Number: 197744-47CTQ020STRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Voltage - Forward (Vf) (Max) @ If: 450mV @ 20A Current - Reverse Leakage @ Vr: 3mA @ 20V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 197744-47CTQ020STRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Voltage - Forward (Vf) (Max) @ If: 450mV @ 20A Current - Reverse Leakage @ Vr: 3mA @ 20V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 47CTQ020STRLPBF - 197744-47CTQ020STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 47CTQ020STRLPBF
197744-47CTQ020STRLPBF
Diodes, Rectifiers - Arrays - 47CTQ020STRLPBF 197744-47CTQ020STRLPBF
Manufacturer: Vishay Win Source Part Number: 197744-47CTQ020STRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Voltage - Forward (Vf) (Max) @ If: 450mV @ 20A Current - Reverse Leakage @ Vr: 3mA @ 20V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 197744-47CTQ020STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 450mV @ 20A
Current - Reverse Leakage @ Vr: 3mA @ 20V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 20A 20V TO-220 Diode and Rectifier - 286-47CTQ020STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20A 20V TO-220 Diode and Rectifier
286-47CTQ020STRLPBF
Schottky 20A 20V TO-220 Diode and Rectifier 286-47CTQ020STRLPBF
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 20V V(RRM), Silicon, TO-262AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, D2PAK-3 Product overview: 47CTQ020STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 20V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 20V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-47CTQ020STRLPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 20V V(RRM), Silicon, TO-262AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, D2PAK-3 Product overview: 47CTQ020STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 20V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 20V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-47CTQ020STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 197744-47CTQ020STRLPBF 286-47CTQ020STRLPBF
Product Name Diodes, Rectifiers - Arrays - 47CTQ020STRLPBF Schottky 20A 20V TO-220 Diode and Rectifier
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.4500 volts
VR 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13363-3050NE-16 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD - Model: YG902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
Schottky barrier double diodes - BAT120S,115 - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
5 suppliers