Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 20V V(RRM), Silicon, TO-220AB, LEAD FREE, PLASTIC, TO-220, 3 PIN Product overview: 47CTQ020PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 20V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 20V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-47CTQ020PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 197743-47CTQ020PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 450mV @ 20A
Current - Reverse Leakage @ Vr: 3mA @ 20V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-47CTQ020PBF | 197743-47CTQ020PBF |
| Product Name | Schottky 20A 20V TO-220 Diode and Rectifier | Diodes, Rectifiers - Arrays - 47CTQ020PBF |
| Package | TO-220AB | TO-220; TO-220AB |
| RoHS Compliant | RoHS | |
| IO | 40 amps | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |
| Diode Type | Schottky; Schottky |