Vishay Intertechnology, Inc. 20V 20A TO220 Diode and Rectifier 47CTQ020

Description
DIODE ARR SCHOTT 20V 20A TO220-3 Product overview: 47CTQ020 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-47CTQ020 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARR SCHOTT 20V 20A TO220-3 Product overview: 47CTQ020 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-47CTQ020 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 20A TO220 Diode and Rectifier
286-47CTQ020
20V 20A TO220 Diode and Rectifier 286-47CTQ020
DIODE ARR SCHOTT 20V 20A TO220-3 Product overview: 47CTQ020 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-47CTQ020 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 20V 20A TO220-3 Product overview: 47CTQ020 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-47CTQ020 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 47CTQ020 - 1128788-47CTQ020 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 47CTQ020
1128788-47CTQ020
Diodes, Rectifiers - Arrays - 47CTQ020 1128788-47CTQ020
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128788-47CTQ020 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 20V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: 47CTQ020 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 450mV at 20A Current - Reverse Leakage at Vr: 3mA at 20V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128788-47CTQ020
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: 47CTQ020
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 450mV at 20A
Current - Reverse Leakage at Vr: 3mA at 20V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 47CTQ020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
47CTQ020
Discrete Semiconductor Products - Diodes - Rectifiers 47CTQ020
DIODE ARR SCHOTT 20V 20A TO220-3

DIODE ARR SCHOTT 20V 20A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-47CTQ020 1128788-47CTQ020 47CTQ020
Product Name 20V 20A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - 47CTQ020 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data