Vishay Intertechnology, Inc. Ceramic Capacitors 440LT68-R

Description
680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LT68-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LT68-R-ND
Ceramic Capacitors 440LT68-R-ND
680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 680pF 500V Capacitor
60-440LT68-R
Through-Hole 680pF 500V Capacitor 60-440LT68-R
680pF Y5U Ceramic Capacitor, 500V, Radial, Through Hole Product overview: 440LT68-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 680pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 680pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LT68-R can be used for catalog matching and distributor lookup.

680pF Y5U Ceramic Capacitor, 500V, Radial, Through Hole Product overview: 440LT68-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 680pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 680pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LT68-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 680Pf, 250V, Y5U, 20%, Rad; Capacitance Vishay - 65K2982 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 680Pf, 250V, Y5U, 20%, Rad; Capacitance Vishay
65K2982
Capacitor Ceramic 680Pf, 250V, Y5U, 20%, Rad; Capacitance Vishay 65K2982
CAPACITOR CERAMIC 680PF, 250V, Y5U, 20%, RAD; Capacitance:680pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 680PF, 250V, Y5U, 20%, RAD; Capacitance:680pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 440LT68-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
440LT68-R
Ceramic Capacitors 440LT68-R
CAP CER 680PF 760VAC Y5U RADIAL

CAP CER 680PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 440LT68-R-ND 60-440LT68-R 65K2982 440LT68-R
Product Name Ceramic Capacitors Through-Hole 680pF 500V Capacitor Capacitor Ceramic 680Pf, 250V, Y5U, 20%, Rad; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 760 volts 0.0 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers