Vishay Intertechnology, Inc. Ceramic Capacitors 440LT47BMVS-R

Description
330pF ±10% 760VAC Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 760VAC Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LT47BMVS-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LT47BMVS-R-ND
Ceramic Capacitors 440LT47BMVS-R-ND
330pF ±10% 760VAC Ceramic Capacitor X7R Radial, Disc

330pF ±10% 760VAC Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 440LT47BMVS-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
440LT47BMVS-R
Ceramic Capacitors 440LT47BMVS-R
CAP CER 330PF 760VAC X7R RADIAL

CAP CER 330PF 760VAC X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 440LT47BMVS-R-ND 440LT47BMVS-R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1855369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details