Vishay Intertechnology, Inc. Ceramic Capacitors 440LT33QM-R

Description
330pF ±10% 760VAC Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 760VAC Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LT33QM-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LT33QM-R-ND
Ceramic Capacitors 440LT33QM-R-ND
330pF ±10% 760VAC Ceramic Capacitor X7R Radial, Disc

330pF ±10% 760VAC Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 440LT33QM-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
440LT33QM-R
Ceramic Capacitors 440LT33QM-R
CAP CER 330PF 760VAC X7R RADIAL

CAP CER 330PF 760VAC X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 440LT33QM-R-ND 440LT33QM-R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK05BX100K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers