Vishay Intertechnology, Inc. Ceramic Capacitors 440LT15-R

Description
150pF ±10% 760VAC Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 760VAC Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LT15-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LT15-R-ND
Ceramic Capacitors 440LT15-R-ND
150pF ±10% 760VAC Ceramic Capacitor X7R Radial, Disc

150pF ±10% 760VAC Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitor, Ceramic, 150 Pf, 760/500V, Radial; Capacitance Vishay - 65K2976 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 150 Pf, 760/500V, Radial; Capacitance Vishay
65K2976
Capacitor, Ceramic, 150 Pf, 760/500V, Radial; Capacitance Vishay 65K2976
CAPACITOR, CERAMIC, 150 pF, 760/500V, RADIAL; Capacitance:150pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 150 pF, 760/500V, RADIAL; Capacitance:150pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 440LT15-R-ND 65K2976
Product Name Ceramic Capacitors Capacitor, Ceramic, 150 Pf, 760/500V, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - P10R223K5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details