0.02µF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAP CER 0.02UF 760VAC Y5U RADIAL
CAP, 0.02µF, 20%; Capacitance:20000pF;
CAP CER 0.02UF 760VAC Y5U RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC3180-ND | 440LS20-R | 81Y9853 | 440LS20-R |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, 0.02Μf, 20%; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to ? C (-22 to ? F) | -30 to 125 C (-22 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0200 microF | 0.0200 microF | 0.0200 microF | 0.0200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |