Vishay Intertechnology, Inc. Ceramic Capacitors 440LS10UG-R

Description
10000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LS10UG-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LS10UG-R-ND
Ceramic Capacitors 440LS10UG-R-ND
10000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

10000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 440LS10UG-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
440LS10UG-R
Ceramic Capacitors 440LS10UG-R
CAP CER 10000PF 760VAC Y5U RDL

CAP CER 10000PF 760VAC Y5U RDL

Supplier's Site Datasheet
440Ls10Ug-R E3 Vishay - 69K4570 - Newark, An Avnet Company
Chicago, IL, United States
440Ls10Ug-R E3 Vishay
69K4570
440Ls10Ug-R E3 Vishay 69K4570
440LS10UG-R e3

440LS10UG-R e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 440LS10UG-R-ND 440LS10UG-R 69K4570
Product Name Ceramic Capacitors Ceramic Capacitors 440Ls10Ug-R E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Capacitors - 1725747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF8R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details