Vishay Precision Group Capacitor, Ceramic, 0.01 Uf, 760/500V, Radial; Capacitance Vishay 440LS10-R.

Description
CAPACITOR, CERAMIC, 0.01 UF, 760/500V, RADIAL; Capacitance:10000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Mounting:Through Hole; Product Range:440L Series RoHS Compliant: Yes
Description
CAPACITOR, CERAMIC, 0.01 UF, 760/500V, RADIAL; Capacitance:10000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Mounting:Through Hole; Product Range:440L Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic, 0.01 Uf, 760/500V, Radial; Capacitance Vishay - 26AC7519 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.01 Uf, 760/500V, Radial; Capacitance Vishay
26AC7519
Capacitor, Ceramic, 0.01 Uf, 760/500V, Radial; Capacitance Vishay 26AC7519
CAPACITOR, CERAMIC, 0.01 UF, 760/500V, RADIAL; Capacitance:10000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Mounting:Through Hole; Product Range:440L Series RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.01 UF, 760/500V, RADIAL; Capacitance:10000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Mounting:Through Hole; Product Range:440L Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC7519
Product Name Capacitor, Ceramic, 0.01 Uf, 760/500V, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers