Vishay Intertechnology, Inc. Ceramic Capacitors 440LQ68-R

Description
68pF ±10% 760VAC Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
68pF ±10% 760VAC Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LQ68-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LQ68-R-ND
Ceramic Capacitors 440LQ68-R-ND
68pF ±10% 760VAC Ceramic Capacitor X7R Radial, Disc

68pF ±10% 760VAC Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 0.000068 uF Capacitor
60-440LQ68-R
Through-Hole 0.000068 uF Capacitor 60-440LQ68-R
CAPACITOR, CERAMIC, X7R, 0.000068 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 440LQ68-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.000068 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.000068 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LQ68-R can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, X7R, 0.000068 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 440LQ68-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.000068 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.000068 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LQ68-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Ceramic, 68 Pf, 760/500V, Radial; Capacitance Vishay - 65K2975 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 68 Pf, 760/500V, Radial; Capacitance Vishay
65K2975
Capacitor, Ceramic, 68 Pf, 760/500V, Radial; Capacitance Vishay 65K2975
CAPACITOR, CERAMIC, 68 pF, 760/500V, RADIAL; Capacitance:68pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 68 pF, 760/500V, RADIAL; Capacitance:68pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 440LQ68-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
440LQ68-R
Ceramic Capacitors 440LQ68-R
CAP CER 68PF 760VAC X7R RADIAL

CAP CER 68PF 760VAC X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 440LQ68-R-ND 60-440LQ68-R 65K2975 440LQ68-R
Product Name Ceramic Capacitors Through-Hole 0.000068 uF Capacitor Capacitor, Ceramic, 68 Pf, 760/500V, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 760 volts 0.0 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Film Capacitors - 2002-103MMR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers