Vishay Intertechnology, Inc. Ceramic Capacitors 440LQ33-R

Description
33pF ±10% 760VAC Ceramic Capacitor R3L Radial, Disc
Request a Quote Datasheet
Description
33pF ±10% 760VAC Ceramic Capacitor R3L Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LQ33-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LQ33-R-ND
Ceramic Capacitors 440LQ33-R-ND
33pF ±10% 760VAC Ceramic Capacitor R3L Radial, Disc

33pF ±10% 760VAC Ceramic Capacitor R3L Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 33Pf, 250V, N2200, 10%, Rad; Capacitance Vishay - 65K2974 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 33Pf, 250V, N2200, 10%, Rad; Capacitance Vishay
65K2974
Capacitor Ceramic 33Pf, 250V, N2200, 10%, Rad; Capacitance Vishay 65K2974
CAPACITOR CERAMIC 33PF, 250V, N2200, 10%, RAD; Capacitance:33pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 33PF, 250V, N2200, 10%, RAD; Capacitance:33pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 440LQ33-R-ND 65K2974
Product Name Ceramic Capacitors Capacitor Ceramic 33Pf, 250V, N2200, 10%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0603C152K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details