Vishay Intertechnology, Inc. Ceramic Capacitors 440LQ22-R

Description
22pF ±10% 760VAC Ceramic Capacitor P3K Radial, Disc
Request a Quote Datasheet
Description
22pF ±10% 760VAC Ceramic Capacitor P3K Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LQ22-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LQ22-R-ND
Ceramic Capacitors 440LQ22-R-ND
22pF ±10% 760VAC Ceramic Capacitor P3K Radial, Disc

22pF ±10% 760VAC Ceramic Capacitor P3K Radial, Disc

Buy Now Datasheet
Capacitor, Ceramic, 22 Pf, 760/500V, Radial; Capacitance Vishay - 65K2973 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 22 Pf, 760/500V, Radial; Capacitance Vishay
65K2973
Capacitor, Ceramic, 22 Pf, 760/500V, Radial; Capacitance Vishay 65K2973
CAPACITOR, CERAMIC, 22 pF, 760/500V, RADIAL; Capacitance:22pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 22 pF, 760/500V, RADIAL; Capacitance:22pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 440LQ22-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
440LQ22-R
Ceramic Capacitors 440LQ22-R
CAP CER 22PF 760VAC P3K RADIAL

CAP CER 22PF 760VAC P3K RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 440LQ22-R-ND 65K2973 440LQ22-R
Product Name Ceramic Capacitors Capacitor, Ceramic, 22 Pf, 760/500V, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitor - Multilayer - M30G103J2-FTR - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C17CF271K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers