Vishay Intertechnology, Inc. Ceramic Capacitors 440LQ10-R

Description
10pF ±10% 760VAC Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
10pF ±10% 760VAC Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LQ10-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LQ10-R-ND
Ceramic Capacitors 440LQ10-R-ND
10pF ±10% 760VAC Ceramic Capacitor C0G, NP0 Radial, Disc

10pF ±10% 760VAC Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 10pF 500V Capacitor
60-440LQ10-R
Through-Hole 10pF 500V Capacitor 60-440LQ10-R
10pF C0G Ceramic Capacitor, 500V, Radial, Through Hole Product overview: 440LQ10-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LQ10-R can be used for catalog matching and distributor lookup.

10pF C0G Ceramic Capacitor, 500V, Radial, Through Hole Product overview: 440LQ10-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LQ10-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Ceramic, 10 Pf, 760/500V, Radial; Capacitance Vishay - 65K2971 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 10 Pf, 760/500V, Radial; Capacitance Vishay
65K2971
Capacitor, Ceramic, 10 Pf, 760/500V, Radial; Capacitance Vishay 65K2971
CAPACITOR, CERAMIC, 10 pF, 760/500V, RADIAL; Capacitance:10pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 10 pF, 760/500V, RADIAL; Capacitance:10pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 440LQ10-R-ND 60-440LQ10-R 65K2971
Product Name Ceramic Capacitors Through-Hole 10pF 500V Capacitor Capacitor, Ceramic, 10 Pf, 760/500V, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 760 volts 0.0 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers