Vishay Intertechnology, Inc. Ceramic Capacitors 440LD33AD-R

Description
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LD33AD-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LD33AD-R-ND
Ceramic Capacitors 440LD33AD-R-ND
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
3300PF Capacitor
60-440LD33AD-R
3300PF Capacitor 60-440LD33AD-R
CAP CER 3300PF 760VAC Y5U RADIAL Product overview: 440LD33AD-R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LD33AD-R can be used for catalog matching and distributor lookup.

CAP CER 3300PF 760VAC Y5U RADIAL Product overview: 440LD33AD-R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LD33AD-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 440LD33AD-R - 778430-440LD33AD-R - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 440LD33AD-R
778430-440LD33AD-R
Ceramic Capacitors - 440LD33AD-R 778430-440LD33AD-R
Manufacturer: Vishay BC Components Win Source Part Number: 778430-440LD33AD-R Series: Cera-Mite 440L Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 125°C Package: Radial, Disc Applications: Safety Capacitance: 3300pF Tolerance: ±20% Temperature Coefficient: Y5U (E) Ratings: X1, Y1 Lead Spacing: 0.374" (9.50mm) Lead Style: Straight Categories: Capacitors Dimension: 0.429" Dia (10.90mm) Height - Seated (Maximum): 0.555" (14.10mm) Voltage Rating DC: 760VAC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay BC Components
Win Source Part Number: 778430-440LD33AD-R
Series: Cera-Mite 440L
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 125°C
Package: Radial, Disc
Applications: Safety
Capacitance: 3300pF
Tolerance: ±20%
Temperature Coefficient: Y5U (E)
Ratings: X1, Y1
Lead Spacing: 0.374" (9.50mm)
Lead Style: Straight
Categories: Capacitors
Dimension: 0.429" Dia (10.90mm)
Height - Seated (Maximum): 0.555" (14.10mm)
Voltage Rating DC: 760VAC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now
Ceramic Capacitors - 440LD33AD-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
440LD33AD-R
Ceramic Capacitors 440LD33AD-R
CAP CER 3300PF 760VAC Y5U RADIAL

CAP CER 3300PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 440LD33AD-R-ND 60-440LD33AD-R 778430-440LD33AD-R 440LD33AD-R
Product Name Ceramic Capacitors 3300PF Capacitor Ceramic Capacitors - 440LD33AD-R Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH1R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details