Vishay Intertechnology, Inc. Ceramic Capacitors 440LD32-R

Description
3200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote
Description
3200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 3200pF, 250V, Y5U, 20%, Radial from Vishay is designed for applications requiring reliable performance in EMI/RFI suppression and filtering. It features a capacitance of 3200pF with a tolerance of ±20%. The capacitor is rated for a maximum voltage of 760V AC for Class X applications and 500V AC for Class Y applications, making it suitable for line-to-line and line-to-ground filtering. The operating temperature range is from -30°C to +125°C, ensuring functionality in various environmental conditions. The component is constructed with a ceramic dielectric and has tinned copper leads with a standard lead spacing of 9.5mm. Compliance with IEC 60384-14 standards ensures high reliability and robustness, particularly in humid environments. This capacitor is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 3200pF, 250V, Y5U, 20%, Radial from Vishay is designed for applications requiring reliable performance in EMI/RFI suppression and filtering. It features a capacitance of 3200pF with a tolerance of ±20%. The capacitor is rated for a maximum voltage of 760V AC for Class X applications and 500V AC for Class Y applications, making it suitable for line-to-line and line-to-ground filtering. The operating temperature range is from -30°C to +125°C, ensuring functionality in various environmental conditions. The component is constructed with a ceramic dielectric and has tinned copper leads with a standard lead spacing of 9.5mm. Compliance with IEC 60384-14 standards ensures high reliability and robustness, particularly in humid environments. This capacitor is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LD32-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LD32-R-ND
Ceramic Capacitors 440LD32-R-ND
3200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

3200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 3200Pf, 250V, Y5U, 20%, Rad; Capacitance Vishay - 65K2955 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3200Pf, 250V, Y5U, 20%, Rad; Capacitance Vishay
65K2955
Capacitor Ceramic 3200Pf, 250V, Y5U, 20%, Rad; Capacitance Vishay 65K2955
CAPACITOR CERAMIC 3200PF, 250V, Y5U, 20%, RAD; Capacitance:3200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 3200PF, 250V, Y5U, 20%, RAD; Capacitance:3200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 440LD32-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
440LD32-R
Ceramic Capacitors 440LD32-R
CAP CER 3200PF 760VAC Y5U RADIAL

CAP CER 3200PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 440LD32-R-ND 65K2955 440LD32-R
Product Name Ceramic Capacitors Capacitor Ceramic 3200Pf, 250V, Y5U, 20%, Rad; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF390J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers