Vishay Precision Group Capacitors - Ceramic Capacitors 440LD10-R

Description
Win Source Part Number: 1360557-440LD10-R Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -30°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Cera-Mite Series: Cera-Mite 440L Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 760VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.374" (9.50mm) Size / Dimension: 0.366" Dia (9.30mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5U (E) Lead Style: Straight
Request a Quote Datasheet
Description
Win Source Part Number: 1360557-440LD10-R Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -30°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Cera-Mite Series: Cera-Mite 440L Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 760VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.374" (9.50mm) Size / Dimension: 0.366" Dia (9.30mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5U (E) Lead Style: Straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1360557-440LD10-R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360557-440LD10-R
Capacitors - Ceramic Capacitors 1360557-440LD10-R
Win Source Part Number: 1360557-440LD10-R Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -30°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Cera-Mite Series: Cera-Mite 440L Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 760VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.374" (9.50mm) Size / Dimension: 0.366" Dia (9.30mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5U (E) Lead Style: Straight

Win Source Part Number: 1360557-440LD10-R
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -30°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Cera-Mite
Series: Cera-Mite 440L
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 760VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.374" (9.50mm)
Size / Dimension: 0.366" Dia (9.30mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5U (E)
Lead Style: Straight

Buy Now Datasheet
Singapore, Singapore
1nF Capacitor
60-440LD10-R
1nF Capacitor 60-440LD10-R
Radial Ceramic Capacitor 1nF 500VAC Y5U 20% 125C Product overview: 440LD10-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LD10-R can be used for catalog matching and distributor lookup.

Radial Ceramic Capacitor 1nF 500VAC Y5U 20% 125C Product overview: 440LD10-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LD10-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 440LD10-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LD10-R-ND
Ceramic Capacitors 440LD10-R-ND
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 440LD10-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
440LD10-R
Capacitors - Ceramic Capacitors 440LD10-R
CAP CER 1000PF 760VAC Y5U RADIAL

CAP CER 1000PF 760VAC Y5U RADIAL

Supplier's Site
Capacitor, Ceramic, 1000 Pf, 760/500V, Radial; Capacitance Vishay - 36K2563 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 1000 Pf, 760/500V, Radial; Capacitance Vishay
36K2563
Capacitor, Ceramic, 1000 Pf, 760/500V, Radial; Capacitance Vishay 36K2563
CAPACITOR, CERAMIC, 1000 pF, 760/500V, RADIAL; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 1000 pF, 760/500V, RADIAL; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 300V, 20% Rohs Compliant Vishay - 74R1144 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 300V, 20% Rohs Compliant Vishay
74R1144
Cap, 1000Pf, 300V, 20% Rohs Compliant Vishay 74R1144
CAP, 1000PF, 300V, 20% ROHS COMPLIANT: YES

CAP, 1000PF, 300V, 20% ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 440LD10-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
440LD10-R
Ceramic Capacitors 440LD10-R
CAP CER 1000PF 760VAC Y5U RADIAL

CAP CER 1000PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
Capacitor;Ceramic;Cap 1000 pF;Tol 20%;Vol-Rtg 400/500 VAC;Radial;X1/Y1 - 70079820 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 1000 pF;Tol 20%;Vol-Rtg 400/500 VAC;Radial;X1/Y1
70079820
Capacitor;Ceramic;Cap 1000 pF;Tol 20%;Vol-Rtg 400/500 VAC;Radial;X1/Y1 70079820
The capacitors consist of a ceramic disc of which both sides are silver-plated. Connection leads are made of tinned copper having a diameter of 0.032" (0.81 mm). The capacitors may be supplied with radial kinked or straight leads having a lead spacing of 0.375" (9.5 mm). Coating is made of flame retardant epoxy resin in accordance with “UL94V-0”.

The capacitors consist of a ceramic disc of which both sides are silver-plated. Connection leads are made of tinned copper having a diameter of 0.032" (0.81 mm). The capacitors may be supplied with radial kinked or straight leads having a lead spacing of 0.375" (9.5 mm). Coating is made of flame retardant epoxy resin in accordance with “UL94V-0”.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360557-440LD10-R 60-440LD10-R 440LD10-R-ND 440LD10-R 36K2563 74R1144 440LD10-R 70079820
Product Name Capacitors - Ceramic Capacitors 1nF Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor, Ceramic, 1000 Pf, 760/500V, Radial; Capacitance Vishay Cap, 1000Pf, 300V, 20% Rohs Compliant Vishay Ceramic Capacitors Capacitor;Ceramic;Cap 1000 pF;Tol 20%;Vol-Rtg 400/500 VAC;Radial;X1/Y1
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 760 volts 760 volts 760 volts 760 volts 760 volts 400 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MPW630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AHR45B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details