Vishay Intertechnology, Inc. Trimmer;Cermet;Rest 1 Megohms;Panel;Linear;Pwr-Rtg 0.5W;Dim 19mmLx4.7mmWx6.4mmH 43P105

Description
3⁄4 in. Rectangular Multi-Turn Cermet Trimmer 3⁄4" rectangular multi-turn cermet trimmer. 10% resistance tolerance. 20-turn nominal. 0.75 watt at 70°C. Mechanical Life: 200 cycles. Operating Temperature: –55°C to +125°C. The Model 43 is manufactured to the highest international standards. This product, sealed to 85°C for 1 minute (IEC. 68-2-17) has an effective travel of 20 turns nominal and a resistance range of 10 Ohms to 2 Megohms.
Description
3⁄4 in. Rectangular Multi-Turn Cermet Trimmer 3⁄4" rectangular multi-turn cermet trimmer. 10% resistance tolerance. 20-turn nominal. 0.75 watt at 70°C. Mechanical Life: 200 cycles. Operating Temperature: –55°C to +125°C. The Model 43 is manufactured to the highest international standards. This product, sealed to 85°C for 1 minute (IEC. 68-2-17) has an effective travel of 20 turns nominal and a resistance range of 10 Ohms to 2 Megohms.

Suppliers

Company
Product
Description
Supplier Links
Trimmer;Cermet;Rest 1 Megohms;Panel;Linear;Pwr-Rtg 0.5W;Dim 19mmLx4.7mmWx6.4mmH - 70218561 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Megohms;Panel;Linear;Pwr-Rtg 0.5W;Dim 19mmLx4.7mmWx6.4mmH
70218561
Trimmer;Cermet;Rest 1 Megohms;Panel;Linear;Pwr-Rtg 0.5W;Dim 19mmLx4.7mmWx6.4mmH 70218561
3⁄4 in. Rectangular Multi-Turn Cermet Trimmer 3⁄4" rectangular multi-turn cermet trimmer. 10% resistance tolerance. 20-turn nominal. 0.75 watt at 70°C. Mechanical Life: 200 cycles. Operating Temperature: –55°C to +125°C. The Model 43 is manufactured to the highest international standards. This product, sealed to 85°C for 1 minute (IEC. 68-2-17) has an effective travel of 20 turns nominal and a resistance range of 10 Ohms to 2 Megohms.

3⁄4 in. Rectangular Multi-Turn Cermet Trimmer
3⁄4" rectangular multi-turn cermet trimmer. 10% resistance tolerance. 20-turn nominal. 0.75 watt at 70°C. Mechanical Life: 200 cycles. Operating Temperature: –55°C to +125°C.
The Model 43 is manufactured to the highest international standards. This product, sealed to 85°C for 1 minute (IEC. 68-2-17) has an effective travel of 20 turns nominal and a resistance range of 10 Ohms to 2 Megohms.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 70218561
Product Name Trimmer;Cermet;Rest 1 Megohms;Panel;Linear;Pwr-Rtg 0.5W;Dim 19mmLx4.7mmWx6.4mmH
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Trimmer
Configuration Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 25456107 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 200 ohms
Operating AC Voltage 500 volts
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Linear Potentiometers - 04-1270-0034 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details