Vishay Intertechnology, Inc. Trimmer;Cermet;Rest 100 Ohms;Panel;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm 43P101

Description
3⁄4" rectangular multi-turn cermet trimmer. 10% resistance tolerance. 20-turn nominal. 0.75 watt at 70°C. Mechanical Life: 200 cycles. Operating Temperature: –55°C to +125°C.
Description
3⁄4" rectangular multi-turn cermet trimmer. 10% resistance tolerance. 20-turn nominal. 0.75 watt at 70°C. Mechanical Life: 200 cycles. Operating Temperature: –55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Trimmer;Cermet;Rest 100 Ohms;Panel;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm - 70218987 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Ohms;Panel;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm
70218987
Trimmer;Cermet;Rest 100 Ohms;Panel;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm 70218987
3⁄4" rectangular multi-turn cermet trimmer. 10% resistance tolerance. 20-turn nominal. 0.75 watt at 70°C. Mechanical Life: 200 cycles. Operating Temperature: –55°C to +125°C.

3⁄4" rectangular multi-turn cermet trimmer. 10% resistance tolerance. 20-turn nominal. 0.75 watt at 70°C. Mechanical Life: 200 cycles. Operating Temperature: –55°C to +125°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 70218987
Product Name Trimmer;Cermet;Rest 100 Ohms;Panel;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Trimmer
Configuration Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 25456107 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 200 ohms
Operating AC Voltage 500 volts
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-0264 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details