Vishay Intertechnology, Inc. Automotive Schottky 100V 40A Diode and Rectifier 43CTQ100PBF

Description
Diode Schottky 100V 40A Automotive 3-Pin(3+Tab) TO-220AB Product overview: 43CTQ100PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-43CTQ100PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 100V 40A Automotive 3-Pin(3+Tab) TO-220AB Product overview: 43CTQ100PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-43CTQ100PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 100V 40A Diode and Rectifier - 286-43CTQ100PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 100V 40A Diode and Rectifier
286-43CTQ100PBF
Automotive Schottky 100V 40A Diode and Rectifier 286-43CTQ100PBF
Diode Schottky 100V 40A Automotive 3-Pin(3+Tab) TO-220AB Product overview: 43CTQ100PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-43CTQ100PBF can be used for catalog matching and distributor lookup.

Diode Schottky 100V 40A Automotive 3-Pin(3+Tab) TO-220AB Product overview: 43CTQ100PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-43CTQ100PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 43CTQ100PBF - 083874-43CTQ100PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 43CTQ100PBF
083874-43CTQ100PBF
Diodes, Rectifiers - Arrays - 43CTQ100PBF 083874-43CTQ100PBF
Manufacturer: Vishay Win Source Part Number: 083874-43CTQ100PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 810mV @ 20A Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 083874-43CTQ100PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 810mV @ 20A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-43CTQ100PBF 083874-43CTQ100PBF
Product Name Automotive Schottky 100V 40A Diode and Rectifier Diodes, Rectifiers - Arrays - 43CTQ100PBF
Package Rail/Tube TO-220; TO-220AB
RoHS Compliant RoHS
IO 20 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPCs (SiPMs) for LiDAR - S15639-1325PS - Hamamatsu Photonics Europe
Specs
CT 42 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SBRB1545CTG - 933093-SBRB1545CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package D2PAK; D2PAK
View Details
Rectifier Diodes, Type LLD - Model: TP902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
Schottky Diodes & Rectifiers - 1220869 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details