DIODE SCHOTTKY 80V 40A 3-PIN(2+TAB) D2PAK TUBE Product overview: 43CTQ080GSPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-43CTQ080GSPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 21275-43CTQ080GSPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 810mV @ 20A
Current - Reverse Leakage @ Vr: 360μA @ 80V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-43CTQ080GSPBF | 21275-43CTQ080GSPBF |
| Product Name | Schottky 80V 40A Diode and Rectifier | Diodes, Rectifiers - Arrays - 43CTQ080GSPBF |
| RoHS Compliant | RoHS | |
| Diode Type | Schottky; Schottky | |
| Life Cycle Stage | Obsolete(EOL) | |
| VF | 0.8100 volts |