Manufacturer: Vishay
Win Source Part Number: 717253-43CTQ080GPBF
Manufacturer Homepage: www.vishay.com
Reference case: TO-220
Reference Date Code: 11+
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Diode Schottky 80V 40A 3-Pin(2+Tab) TO-263AB Tube Product overview: 43CTQ080GPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-43CTQ080GPBF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 717253-43CTQ080GPBF | 286-43CTQ080GPBF |
| Product Name | Diodes, Rectifiers - Arrays - 43CTQ080GPBF | Schottky 80V 40A Diode and Rectifier |
| Diode Type | Schottky |