Schottky diode 2x 20 A 30 V TO-220AB, 42CTQ030PBF, Vishay Product overview: 42CTQ030PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-42CTQ030PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 197728-42CTQ030PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 480mV @ 20A
Current - Reverse Leakage @ Vr: 3mA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-42CTQ030PBF | 197728-42CTQ030PBF |
| Product Name | Schottky 20 A 30 V Diode and Rectifier | Diodes, Rectifiers - Arrays - 42CTQ030PBF |
| RoHS Compliant | RoHS | |
| IO | 20 amps | |
| Diode Type | Schottky; Schottky | |
| Life Cycle Stage | Active | |
| VF | 0.4800 volts |