Vishay Intertechnology, Inc. 30V 20A TO220 Diode and Rectifier 42CTQ030

Description
DIODE ARR SCHOTT 30V 20A TO220-3 Product overview: 42CTQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-42CTQ030 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARR SCHOTT 30V 20A TO220-3 Product overview: 42CTQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-42CTQ030 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 20A TO220 Diode and Rectifier
286-42CTQ030
30V 20A TO220 Diode and Rectifier 286-42CTQ030
DIODE ARR SCHOTT 30V 20A TO220-3 Product overview: 42CTQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-42CTQ030 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 20A TO220-3 Product overview: 42CTQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-42CTQ030 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 42CTQ030 - 1128652-42CTQ030 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 42CTQ030
1128652-42CTQ030
Diodes, Rectifiers - Arrays - 42CTQ030 1128652-42CTQ030
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128652-42CTQ030 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial Family Part Number: 42CTQ030 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 480mV at 20A Current - Reverse Leakage at Vr: 3mA at 30V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128652-42CTQ030
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial
Family Part Number: 42CTQ030
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 480mV at 20A
Current - Reverse Leakage at Vr: 3mA at 30V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-42CTQ030 1128652-42CTQ030
Product Name 30V 20A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - 42CTQ030
Package Tube
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data