Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 30V V(RRM), Silicon, TO-262AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, TO-262, 3 PIN Product overview: 42CTQ030-1PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 30V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 30V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-42CTQ030-1PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 197727-42CTQ030-1PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 40A
Current - Reverse Leakage @ Vr: 3mA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-42CTQ030-1PBF | 197727-42CTQ030-1PBF |
| Product Name | Schottky 20A 30V TO-220 Diode and Rectifier | Diodes, Rectifiers - Arrays - 42CTQ030-1PBF |
| Package | TO-262 | TO-262-3 |
| RoHS Compliant | RoHS | |
| Tj | -55 C (-67 F) | 150 C (302 F) |
| Diode Type | Schottky; Schottky |