Vishay Intertechnology, Inc. SCRs - Single - 40TPS08PBF 40TPS08PBF

Description
Manufacturer: Vishay Win Source Part Number: 083586-40TPS08PBF Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 150mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 2.5V Current - Gate Trigger (Igt) (Max): 150mA Voltage - On State (Vtm) (Max): 1.85V Current - On State (It (AV)) (Max): 35A Current - On State (It (RMS)) (Max): 55A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 600A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 083586-40TPS08PBF Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 150mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 2.5V Current - Gate Trigger (Igt) (Max): 150mA Voltage - On State (Vtm) (Max): 1.85V Current - On State (It (AV)) (Max): 35A Current - On State (It (RMS)) (Max): 55A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 600A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - 40TPS08PBF - 083586-40TPS08PBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 40TPS08PBF
083586-40TPS08PBF
SCRs - Single - 40TPS08PBF 083586-40TPS08PBF
Manufacturer: Vishay Win Source Part Number: 083586-40TPS08PBF Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 150mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 2.5V Current - Gate Trigger (Igt) (Max): 150mA Voltage - On State (Vtm) (Max): 1.85V Current - On State (It (AV)) (Max): 35A Current - On State (It (RMS)) (Max): 55A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 600A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 083586-40TPS08PBF
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 150mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 2.5V
Current - Gate Trigger (Igt) (Max): 150mA
Voltage - On State (Vtm) (Max): 1.85V
Current - On State (It (AV)) (Max): 35A
Current - On State (It (RMS)) (Max): 55A
Current - Off State (Max): 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 600A @ 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-247AC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 083586-40TPS08PBF
Product Name SCRs - Single - 40TPS08PBF
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - DT250N16KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details