Vishay Intertechnology, Inc. Schottky 15V Diode and Rectifier 40L15CTPBF

Description
DIODE ARRAY SCHOTTKY 15V TO220AB Product overview: 40L15CTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40L15CTPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 15V TO220AB Product overview: 40L15CTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40L15CTPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 15V Diode and Rectifier - 286-40L15CTPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V Diode and Rectifier
286-40L15CTPBF
Schottky 15V Diode and Rectifier 286-40L15CTPBF
DIODE ARRAY SCHOTTKY 15V TO220AB Product overview: 40L15CTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40L15CTPBF can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 15V TO220AB Product overview: 40L15CTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40L15CTPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 40L15CTPBF - 075783-40L15CTPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 40L15CTPBF
075783-40L15CTPBF
Diodes, Rectifiers - Arrays - 40L15CTPBF 075783-40L15CTPBF
Manufacturer: Vishay Win Source Part Number: 075783-40L15CTPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Voltage - Forward (Vf) (Max) @ If: 410mV @ 19A Current - Reverse Leakage @ Vr: 10mA @ 15V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 075783-40L15CTPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 410mV @ 19A
Current - Reverse Leakage @ Vr: 10mA @ 15V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-40L15CTPBF 075783-40L15CTPBF
Product Name Schottky 15V Diode and Rectifier Diodes, Rectifiers - Arrays - 40L15CTPBF
Package Tube/Rail TO-220; TO-220AB
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data