Vishay VS-40HFR80 Diode
Manufacturer: Vishay
Win Source Part Number: 1128600-40HFR80
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Features:
| RS Components, Ltd. | Win Source Electronics | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes | Diode Arrays |
| Product Number | 2279422 | 1128600-40HFR80 | 70078776 |
| Product Name | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - 40HFR80 | DIODE, STANDARD RECOVERY, 800V, 40A, DO-5 PKG |
| Package | Do-5 | DO-5 | |
| RoHS Compliant | RoHS | ||
| Configuration | Single | ||
| Arrangement | Common Anode | ||
| Diode Type | General Purpose |