Manufacturer: Vishay
Win Source Part Number: 1128599-40HFR40
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
DIODE, DO-5, 400V, 40A, REV, STD
| Win Source Electronics | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Step Recovery Diodes | Step Recovery Diodes |
| Product Number | 1128599-40HFR40 | 40HFR40 |
| Product Name | Diodes, Rectifiers - Single - 40HFR40 | VISH Standard Recovery |
| Configuration | Single | Single |