Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 40HF80 40HF80

Description
Manufacturer: Vishay Win Source Part Number: 1128596-40HF80 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Industrial
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1128596-40HF80 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 40HF80 - 1128596-40HF80 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 40HF80
1128596-40HF80
Diodes, Rectifiers - Single - 40HF80 1128596-40HF80
Manufacturer: Vishay Win Source Part Number: 1128596-40HF80 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: Vishay
Win Source Part Number: 1128596-40HF80
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now
DIODE; 40A IF; 800 V (MAX.); 0.95 K/W (MAX.); 570 A (MAX.) IFMS; -65C; +140C - 70078773 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE; 40A IF; 800 V (MAX.); 0.95 K/W (MAX.); 570 A (MAX.) IFMS; -65C; +140C
70078773
DIODE; 40A IF; 800 V (MAX.); 0.95 K/W (MAX.); 570 A (MAX.) IFMS; -65C; +140C 70078773
Features: High Surge Current Capability Stud Cathode and Stud Anode Version Leaded Version Available Types Up to 1600 V RoHS Compliant Designed and Qualified for Multiple Level Battery Charges Converters Power Supplies Machine Tool Controls Welding

Features:

  • High Surge Current Capability
  • Stud Cathode and Stud Anode Version
  • Leaded Version Available
  • Types Up to 1600 V
  • RoHS Compliant
  • Designed and Qualified for Multiple Level
  • Battery Charges
  • Converters
  • Power Supplies
  • Machine Tool Controls
  • Welding
Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Step Recovery Diodes Diode Arrays
Product Number 1128596-40HF80 70078773
Product Name Diodes, Rectifiers - Single - 40HF80 DIODE; 40A IF; 800 V (MAX.); 0.95 K/W (MAX.); 570 A (MAX.) IFMS; -65C; +140C
Configuration Single
Arrangement Common Catode
Diode Type General Purpose
Diode Applications Rectifier
VF 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1S953 - 850079-1S953 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Triple high-voltage switching diodes - BAS21AVD-QZ - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
View Details
2 suppliers
TVS Diodes - 1898819P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details