Manufacturer: Vishay
Win Source Part Number: 1128595-40HF40
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Features:
| Win Source Electronics | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Step Recovery Diodes | Diode Arrays |
| Product Number | 1128595-40HF40 | 70078771 |
| Product Name | Diodes, Rectifiers - Single - 40HF40 | DIODE; 40A IF; 400 V (MAX.); 0.95 K/W (MAX.); 570 A (MAX.) IFMS; -65C; +140C |
| Configuration | Single | |
| Arrangement | Common Catode | |
| Diode Type | General Purpose | |
| Diode Applications | Rectifier | |
| VF | 1.3 volts |