Vishay Intertechnology, Inc. 800V 40A Diode and Rectifier 40EPS08PBF

Description
Diode 800V 40A 2-Pin(2+Tab) TO-247AC Modified Product overview: 40EPS08PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-40EPS08PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode 800V 40A 2-Pin(2+Tab) TO-247AC Modified Product overview: 40EPS08PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-40EPS08PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 40A Diode and Rectifier - 280-40EPS08PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 40A Diode and Rectifier
280-40EPS08PBF
800V 40A Diode and Rectifier 280-40EPS08PBF
Diode 800V 40A 2-Pin(2+Tab) TO-247AC Modified Product overview: 40EPS08PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-40EPS08PBF can be used for catalog matching and distributor lookup.

Diode 800V 40A 2-Pin(2+Tab) TO-247AC Modified Product overview: 40EPS08PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-40EPS08PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 40EPS08PBF - 197709-40EPS08PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 40EPS08PBF
197709-40EPS08PBF
Diodes, Rectifiers - Single - 40EPS08PBF 197709-40EPS08PBF
Manufacturer: Vishay Win Source Part Number: 197709-40EPS08PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 40A Current - Reverse Leakage @ Vr: 100μA @ 800V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Modified Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 197709-40EPS08PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 40A
Current - Reverse Leakage @ Vr: 100μA @ 800V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bridge Rectifier - 16302609 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16302609
Bridge Rectifier 16302609
STANDARD RECOVERY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY

STANDARD RECOVERY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Rectifiers Diodes Rectifiers
Product Number 280-40EPS08PBF 197709-40EPS08PBF 16302609
Product Name 800V 40A Diode and Rectifier Diodes, Rectifiers - Single - 40EPS08PBF Bridge Rectifier
Package Rail/Tube
RoHS Compliant RoHS
IO 40 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data